22mm LED illuminated metal selector switch operator with green spring return from right, rated for 230VDC, certified for NEMA Type 4X and 12 environments. Includes LED bulb, bulb holder, and mounting bracket. Supports up to four switch contacts sold separately, with mounting dimensions of 85mm width, 61mm height, and 37mm depth. Designed for panel or base mounting with stacking capability for multiple contact blocks.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL3LB-5-230D |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max DC Voltage Rating | 230 volts |