SWITCH SLIDE 4P3T 500MA 50V
Slide Switches 0.5A 50VDC 4P3T On-On-On PCB Pin
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | LSS-430101A5 | LSS-430101A5 |
| Product Name | Switches - Slide Switches | Slide Switches |
| Operating Temp | -22 to 221 F (-30 to 105 C) | |
| Maintained Switch Function | ON / ON (Low / High) | |
| Momentary Switch Function | Other Momentary Contact; On-On-On |