Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
E-SWITCH, INC.
LL3301PF065QG -- TACTILE SWITCHES
E-Switch, Inc.
Tactile Switches
LL3301PF065QG
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-LL3301PF065QG
Tactile Switches
1400-LL3301PF065QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Supplier's Site
Datasheet
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Touch Switches and Tactile Switches
Product Number
1400-LL3301PF065QG
Product Name
Tactile Switches
Switch Function
Momentary Contact
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Tactile Switches
2-1437565-2
Specs
Actuator Specifications
Extended
Configuration
Normally Open (NO)
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
2
suppliers
Schmersal Inc.
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VRT
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
Altech Corp.
22mm Twin Touch Metal Operators
2ATF3-F4
Specs
Actuator Specifications
Flush Pushbutton
Switch Function
Alternate Contact (Push-Push); Twin Touch
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2
suppliers
Aratas America LLC
KEYCAP 4MM SQ RED FITS 6MM SER
B32-1080
View Details