E-Switch, Inc. Pushbutton Switches LB22F2HQ6514

Description
SWITCH PB DPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH PB DPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-LB22F2HQ6514-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-LB22F2HQ6514-ND
Pushbutton Switches 141-LB22F2HQ6514-ND
SWITCH PB DPDT 3A 250V

SWITCH PB DPDT 3A 250V

Buy Now Datasheet
Pushbutton Switches - 1400-LB22F2HQ6514 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LB22F2HQ6514
Pushbutton Switches 1400-LB22F2HQ6514
PUSHBUTTON, 3A, DPDT, On-(On), Solder, LED, Red, IP65

PUSHBUTTON, 3A, DPDT, On-(On), Solder, LED, Red, IP65

Supplier's Site Datasheet
Switches - Pushbutton Switches - LB22F2HQ6514 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LB22F2HQ6514
Switches - Pushbutton Switches LB22F2HQ6514
SWITCH PB DPDT 3A 250V

SWITCH PB DPDT 3A 250V

Supplier's Site
Pb Sw, Dpdt, 3A/250Vac, Panel, Silver; Product Range E-Switch - 57AK6048 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 3A/250Vac, Panel, Silver; Product Range E-Switch
57AK6048
Pb Sw, Dpdt, 3A/250Vac, Panel, Silver; Product Range E-Switch 57AK6048
PB SW, DPDT, 3A/250VAC, PANEL, SILVER; Product Range:LB22 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Silver; IP Rating:IP65 RoHS Compliant: Yes

PB SW, DPDT, 3A/250VAC, PANEL, SILVER; Product Range:LB22 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Silver; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-LB22F2HQ6514-ND 1400-LB22F2HQ6514 LB22F2HQ6514 57AK6048
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Dpdt, 3A/250Vac, Panel, Silver; Product Range E-Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Maintained Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 368827 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details