E-Switch, Inc. Pushbutton Switches KS1100OA1AF060

Description
PUSHBUTTON, 10mA, SPST, Off-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 10mA, SPST, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-KS1100OA1AF060 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-KS1100OA1AF060
Pushbutton Switches 1400-KS1100OA1AF060
PUSHBUTTON, 10mA, SPST, Off-(On), PC Pin

PUSHBUTTON, 10mA, SPST, Off-(On), PC Pin

Supplier's Site Datasheet
Pushbutton Switches - EG5505-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5505-ND
Pushbutton Switches EG5505-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Pushbutton Switches - KS1100OA1AF060 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
KS1100OA1AF060
Pushbutton Switches KS1100OA1AF060
Pushbutton Switches 10mA 12VDC 1P SPST Mom 15.2mm 60gf

Pushbutton Switches 10mA 12VDC 1P SPST Mom 15.2mm 60gf

Buy Now Datasheet
Switches - Pushbutton Switches - KS1100OA1AF060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
KS1100OA1AF060
Switches - Pushbutton Switches KS1100OA1AF060
SWITCH PUSH SPST-NO 0.01A 12V

SWITCH PUSH SPST-NO 0.01A 12V

Supplier's Site
Pushbutton Switch, Spst, 10Ma, Pc Pin; Product Range E-Switch - 25AC2375 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 10Ma, Pc Pin; Product Range E-Switch
25AC2375
Pushbutton Switch, Spst, 10Ma, Pc Pin; Product Range E-Switch 25AC2375
PUSHBUTTON SWITCH, SPST, 10MA, PC PIN; Product Range:KS1100 Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:10mA; Contact Voltage VDC:12V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 10MA, PC PIN; Product Range:KS1100 Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:10mA; Contact Voltage VDC:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-KS1100OA1AF060 EG5505-ND KS1100OA1AF060 KS1100OA1AF060 25AC2375
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Spst, 10Ma, Pc Pin; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.0100 amps 0.0100 amps 0.0100 amps 0.0100 amps
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details