E-Switch, Inc. Keylock Switches KO130AA126

Description
KEYLOCK, 4A, SP3T, On-On-On, Solder
Request a Quote Datasheet
Description
KEYLOCK, 4A, SP3T, On-On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO130AA126 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO130AA126
Keylock Switches 1400-KO130AA126
KEYLOCK, 4A, SP3T, On-On-On, Solder

KEYLOCK, 4A, SP3T, On-On-On, Solder

Supplier's Site Datasheet
Keylock Switches - EG2626-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
EG2626-ND
Keylock Switches EG2626-ND
Keylock Switch 3 Position SP3T 4A (AC) 125VAC DC Panel Mount

Keylock Switch 3 Position SP3T 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO130AA126
Keylock Switches KO130AA126
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 3

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 3

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO130AA126 EG2626-ND KO130AA126
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383934 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details