E-Switch, Inc. Navigation Switches, Joystick - KO119A7302 KO119A7302

Description
Manufacturer: E-Switch Win Source Part Number: 766832-KO119A7302 Series: KO Number of Positions: 2 Termination Style: Solder Lug Contact Finish: Silver Contact Material: Copper Alloy Current Rating: 4A (AC) Voltage Rating - AC: 125V Mounting: Panel Mount Panel Cutout Dimensions: Circular - 19.00mm Dia Circuit: SPST Contact Timing: Not Specified Switch Function: Off-On Actuator Type: Flat Key Angle of Throw: 90° Family Name: KO Key Removable Positions: 1 only Depth Behind Flange: 41.50mm Categories: Switches Introduction Date: June 10, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: E-Switch Win Source Part Number: 766832-KO119A7302 Series: KO Number of Positions: 2 Termination Style: Solder Lug Contact Finish: Silver Contact Material: Copper Alloy Current Rating: 4A (AC) Voltage Rating - AC: 125V Mounting: Panel Mount Panel Cutout Dimensions: Circular - 19.00mm Dia Circuit: SPST Contact Timing: Not Specified Switch Function: Off-On Actuator Type: Flat Key Angle of Throw: 90° Family Name: KO Key Removable Positions: 1 only Depth Behind Flange: 41.50mm Categories: Switches Introduction Date: June 10, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Navigation Switches, Joystick - KO119A7302 - 766832-KO119A7302 - Win Source Electronics
Laguna Hills, CA, United States
Navigation Switches, Joystick - KO119A7302
766832-KO119A7302
Navigation Switches, Joystick - KO119A7302 766832-KO119A7302
Manufacturer: E-Switch Win Source Part Number: 766832-KO119A7302 Series: KO Number of Positions: 2 Termination Style: Solder Lug Contact Finish: Silver Contact Material: Copper Alloy Current Rating: 4A (AC) Voltage Rating - AC: 125V Mounting: Panel Mount Panel Cutout Dimensions: Circular - 19.00mm Dia Circuit: SPST Contact Timing: Not Specified Switch Function: Off-On Actuator Type: Flat Key Angle of Throw: 90° Family Name: KO Key Removable Positions: 1 only Depth Behind Flange: 41.50mm Categories: Switches Introduction Date: June 10, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: E-Switch
Win Source Part Number: 766832-KO119A7302
Series: KO
Number of Positions: 2
Termination Style: Solder Lug
Contact Finish: Silver
Contact Material: Copper Alloy
Current Rating: 4A (AC)
Voltage Rating - AC: 125V
Mounting: Panel Mount
Panel Cutout Dimensions: Circular - 19.00mm Dia
Circuit: SPST
Contact Timing: Not Specified
Switch Function: Off-On
Actuator Type: Flat Key
Angle of Throw: 90°
Family Name: KO
Key Removable Positions: 1 only
Depth Behind Flange: 41.50mm
Categories: Switches
Introduction Date: June 10, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 766832-KO119A7302
Product Name Navigation Switches, Joystick - KO119A7302
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052D-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Package Type SOT109-1
View Details
5 suppliers