Altech Corp. 22mm Projected Momentary Push Buttons 2AP4

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projected Momentary Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projected Momentary Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Projected Momentary Push Buttons - 2AP4 - Altech Corp.
Flemington, NJ, USA
22mm Projected Momentary Push Buttons
2AP4
22mm Projected Momentary Push Buttons 2AP4
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projected Momentary Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Projected Momentary
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Projecting Momentary Push Buttons - 2AP4 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Projecting Momentary Push Buttons
2AP4
22mm Non-Illuminated Projecting Momentary Push Buttons 2AP4
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Metal Operators - 2AP4 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Metal Operators
2AP4
Push Buttons/ 22mm Non-Illuminated Metal Operators 2AP4
Projecting momentary with mounting bracket

Projecting momentary with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AP4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AP4
Pushbutton Switches 2AP4
Push Button Oper., 22 mm,

Push Button Oper., 22 mm,

Buy Now
Pushbutton, Non-Illuminated, Extended Operator, Red, Momentary, 22mm, 10A, 500V - 70156693 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, Non-Illuminated, Extended Operator, Red, Momentary, 22mm, 10A, 500V
70156693
Pushbutton, Non-Illuminated, Extended Operator, Red, Momentary, 22mm, 10A, 500V 70156693
Bracket Mounting, 22 mm Non Illuminated Metal Operators

Bracket Mounting, 22 mm Non Illuminated Metal Operators

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AP4 2AP4 2AP4 2AP4 70156693
Product Name 22mm Projected Momentary Push Buttons 22mm Non-Illuminated Projecting Momentary Push Buttons Push Buttons/ 22mm Non-Illuminated Metal Operators Pushbutton Switches Pushbutton, Non-Illuminated, Extended Operator, Red, Momentary, 22mm, 10A, 500V
Actuator Specifications Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) Normally Closed (NC)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification Has CE Certification; Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details