E-Switch, Inc.
Rotary Switches
KC50A9.501NLS
Description
ROTARY, 350mA, Solder
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
ROTARY, 350mA, Solder
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KC50A9.501NLS |
|
Product Name
|
Rotary Switches |
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
View Details