The CKM series is a 16mm diameter high-security keylock with a resistive load rating of 3A at 250V AC, a contact resistance of 20 milliohms maximum, and an insulation resistance of 1,000 megohms minimum at 500V DC. It withstands 1,500V AC dielectric strength between contacts and case, offers 30,000 mechanical cycles and 10,000 electrical cycles minimum, and resists 15 kilovolts ESD. The housing is glass fiber reinforced PBT with a brass nickel-plated flat or tubular key, and terminals are copper with silver plating. It operates from -25°C to +70°C, features a 90° angle of throw for two-position operation, and mounts with 1.5 Nm maximum torque. Contact timing is break-before-make.
16mm & 19mm High Security Keylocks
HIGH SECURITY KEYLOCK
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
Keylock Switches SPDT ON-NONE-ON KEY 012
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKM12ATW01-012 | 2300-CKM12ATW01-012 | CKM12ATW01-012-ND | CKM12ATW01-012 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | |||
| Positions per Pole | SPDT |