E-Switch, Inc. Rotary Switches KC24A30.001NPS

Description
ROTARY, 350mA, PC Pin
Request a Quote Datasheet
Description
ROTARY, 350mA, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches 1400-KC24A30.001NPS
ROTARY, 350mA, PC Pin

ROTARY, 350mA, PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
KC24A30.001NPS
Rotary Switches KC24A30.001NPS
Rotary Switches 4P A,C, 1-4,7-14 Flat PC Pin

Rotary Switches 4P A,C, 1-4,7-14 Flat PC Pin

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 1400-KC24A30.001NPS KC24A30.001NPS
Product Name Rotary Switches Rotary Switches
Terminal Type PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 321357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 12.2 x 37mm
Terminal Type Solder Terminals; Solder
View Details