The KC series rotary switch is a 2-pole, 6-position device with a flat actuator, standard non-shorting contact timing, and solder lug termination. It has a rating of 350 mA at 125 VAC and 150 mA at 250 VAC, with a life expectancy of 10,000 cycles. Contact resistance is 25 mΩ initial at 2-4 VDC and 100 mA. The housing, base, and shaft are made of glass-filled nylon. The contact material is silver-plated copper alloy with gold flash over silver plate. It features 30° indexing and is designed for industrial controls, test and instrumentation, and HVAC applications.
ROTARY, 350mA, Solder
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 1400-KC20A13.001NLF |
| Product Name | Rotary Switches |
| Terminal Type | Solder Terminals |