TE Connectivity Selector Switch SLSA220104

Description
SLIDE SWITCH, DPDT, 500MA, 125VAC, PCB, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:ON-OFF, SWITCH MOUNTING:THROUGH HOLE, PRODUCT RANGE:, CONTACT CURRENT MAX:500MA, CONTACT VOLTAGE AC MAX:125V, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SLIDE SWITCH, DPDT, 500MA, 125VAC, PCB, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:ON-OFF, SWITCH MOUNTING:THROUGH HOLE, PRODUCT RANGE:, CONTACT CURRENT MAX:500MA, CONTACT VOLTAGE AC MAX:125V, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 34563354 - Radwell International
Willingboro, NJ, United States
Selector Switch
34563354
Selector Switch 34563354
SLIDE SWITCH, DPDT, 500MA, 125VAC, PCB, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:ON-OFF, SWITCH MOUNTING:THROUGH HOLE, PRODUCT RANGE:, CONTACT CURRENT MAX:500MA, CONTACT VOLTAGE AC MAX:125V, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SLIDE SWITCH, DPDT, 500MA, 125VAC, PCB, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:ON-OFF, SWITCH MOUNTING:THROUGH HOLE, PRODUCT RANGE:, CONTACT CURRENT MAX:500MA, CONTACT VOLTAGE AC MAX:125V, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 34563354
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary Dip, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 01P0179 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 10 Position
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Voltage selector switch, 2 stages, serie-parallel, panel mounting - SWA1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details