E-Switch, Inc.
Rotary Switches
KC19A10.001NPS
Description
ROTARY, 350mA, PC Pin
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
ROTARY, 350mA, PC Pin
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KC19A10.001NPS |
|
Product Name
|
Rotary Switches |
|
Terminal Type
|
PC Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
Mechanical Life
1000000 cycles
Text for Number of Positions per Pole
2
Operating Temperature
-13 to 176 F (-25 to 80 C)
View Details