Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer: Omron
Win Source Part Number: 909064-A6S-2102
Series: A6S
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: A6S-2102-ND, A6S2102, SW928
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T / A6S Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | SW928-ND | 909064-A6S-2102 | A6S-2102 | 91F1907 |
| Product Name | DIP Switches | DIP Switches - A6S-2102 | Switches - DIP Switches | Dip Switch; No. Of Circuits Omron Electronic Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |