SLIDE,300MA / 500MA,24VDC / 12VD
SLIDE, 300mA / 500mA, SPDT, On-On
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 141-EGJ1210AAG2-ND | 1400-EGJ1210AAG2 |
| Product Name | Slide Switches | Slide Switches |
| Terminal Type | Gull Wing | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |