The EG4319 slide switch from Win Source Electronics is designed for printed circuit board (PCB) mounting. It features a toggle mechanism, allowing for reliable on/off functionality. This switch is categorized under the EG series and is available in bulk packaging, with a quantity of 200 per package. The product has a medium popularity rating and is classified under ECCN EAR99, indicating it is not subject to export licensing. The estimated production lead time is approximately 13 weeks, and it is unaffected by REACH regulations. The switch is rated at MSL Level 1, meaning it has unlimited shelf life. This product may be suitable for applications requiring a compact and durable switching solution.
Slide Switch 4P3T Through Hole, Right Angle
Manufacturer: E-Switch
Win Source Part Number: 850281-EG4319
Series: EG
Features: Slide Switch
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: EG1915, P040290
SLIDE, 200mA, 4P3T, On-On-On, PC Pin
SWITCH, SLIDE, 4P3T, 200mA, 30V, PCB; Contact Configuration:4P3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
Slide Switches 4P3T PC MNT SLIDE
SWITCH SLIDE 4P3T 200MA 30V
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1915-ND | 850281-EG4319 | 1400-EG4319 | 15N7392 | EG4319 | EG4319 |
| Product Name | Slide Switches | Slide Switches - EG4319 | Slide Switches | Switch, Slide, 4P3T, 200Ma, 30V, Pcb; Contact Configuration E-Switch | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; Three Position (Center-OFF) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | 4P3T | 4P3T |