Slide Switch DP3T Through Hole, Right Angle
SLIDE, 200mA, DP3T, On-On-On, PC Pin
Slide Switches DP3T 30V 0.2AMP
SLIDE SWITCH, DP3T, RIGHT ANGLE, TH; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:EG Series; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
SWITCH SLIDE DP3T 200MA 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1948-ND | 1400-EG2322 | EG2322 | 15N7373 | EG2322 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switch, Dp3T, Right Angle, Th; Contact Configuration E-Switch | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; Three Position (Center-OFF) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | DP3T | DP3T | DP3T |