Slide Switch DP3T Through Hole, Right Angle
SLIDE, 500mA, DP3T, On-On-On, PC Pin
Slide Switches PC Mount Slide Switch
SWITCH SLIDE DP3T 500MA 15V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG2319-ND | 1400-EG2319 | EG2319 | EG2319 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; Three Position (Center-OFF) | ON / ON (Low / High) | |
| Pole & Throw Specifications | DP3T | DP3T | DP3T |