Win Source Part Number: 1035883-EG2308A
Category: Switches>Slide Switches
Series: EG
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating - DC: 12 V
Standard Package: 400
Circuit: DP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 6.00mm
Switch Travel: 2.00mm
Operating Force: 200/300gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): EG2305; EG2301; EG2310; G-1128L-0005; G-128S-0105; GPI-154-3013;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: E-Switch
Other Names: EG1945,P040211
Slide Switch DP3T Through Hole, Right Angle
SLIDE, 100mA, DP3T, On-On-On, PC Pin
SWITCH, SLIDE, DP3T, 100mA, 12V, PCB; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
SWITCH SLIDE DP3T 100MA 12V
Slide Switches SIDE OP PC MNT DP3T Actuator Length 6mm
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1035883-EG2308A | EG1945-ND | 1400-EG2308A | 15N7366 | EG2308A | EG2308A |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switch, Slide, Dp3T, 100Ma, 12V, Pcb; Contact Configuration E-Switch | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; Three Position (Center-OFF) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | DP3T | DP3T | DP3T |