Slide Switch DPDT Through Hole, Right Angle
SLIDE, 500mA, DPDT, On-On, PC Pin
SWITCH, SLIDE, DPDT, 500mA, 15V, PCB; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:15V RoHS Compliant: Yes
SWITCH SLIDE DPDT 500MA 15V
Slide Switches 15V .5A DPDT SLIDE
| DigiKey | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG4367-ND | 1400-EG2219 | EG2219 | 15N7351 | EG2219 | EG2219 |
| Product Name | Slide Switches | Slide Switches | P040170 | Switch, Slide, Dpdt, 500Ma, 15V, Pcb; Contact Configuration E-Switch | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |