SLIDE, 200mA, DPDT, On-On, PC Pin
Slide Switch DPDT Through Hole, Right Angle
Slide Switches DPDT SIDE OP SLIDE
SWITCH SLIDE DPDT 200MA 30V
SWITCH, SLIDE, DPDT, PCB; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:-; Orientation:Vertical
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG2215 | EG1909-ND | EG2215 | EG2215 | 15N7349 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Dpdt, Pcb; Contact Configuration E-Switch |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps |