E-Switch, Inc. Slide Switches EG2211A

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - EG2486-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG2486-ND
Slide Switches EG2486-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Slide Switches - 1400-EG2211A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
1400-EG2211A
Slide Switches 1400-EG2211A
SLIDE, 200mA, DPDT, On-On, PC Pin

SLIDE, 200mA, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Switches - Slide Switches - EG2211A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
EG2211A
Switches - Slide Switches EG2211A
SWITCH SLIDE DPDT 200MA 30V

SWITCH SLIDE DPDT 200MA 30V

Supplier's Site
Slide Switch, Dpdt, Tht; Contact Configuration E-Switch - 15N7347 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, Tht; Contact Configuration E-Switch
15N7347
Slide Switch, Dpdt, Tht; Contact Configuration E-Switch 15N7347
SLIDE SWITCH, DPDT, THT; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:EG Series; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:-; Orientation:Horizont al RoHS Compliant: Yes

SLIDE SWITCH, DPDT, THT; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:EG Series; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:-; Orientation:Horizontal RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
EG2211A
Slide Switches EG2211A
Slide Switches DPDT 0.2A 2MM R/A

Slide Switches DPDT 0.2A 2MM R/A

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number EG2486-ND 1400-EG2211A EG2211A 15N7347 EG2211A
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Dpdt, Tht; Contact Configuration E-Switch Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MS23ANW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers