SLIDE, 200mA, DPDT, On-On, PC Pin
Slide Switch DPDT Through Hole, Right Angle
Slide Switches DPDT 30V .2A SLD/SW
SWITCH, SLIDE, DPDT, PCB; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:-; Orientation:Right Angle RoHS Compliant: Yes
SWITCH SLIDE DPDT 200MA 30V
| New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG2211 | EG2211 | EG1943-ND | EG2211 | 15N7346 | EG2211 |
| Product Name | Slide Switches | P040140 | Slide Switches | Slide Switches | Switch, Slide, Dpdt, Pcb; Contact Configuration E-Switch | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps |