SLIDE, 200mA, DPDT, On-On, PC Pin
Slide Switch DPDT Through Hole, Right Angle
SWITCH SLIDE DPDT 200MA 30V
Slide Switches DPDT RA 6mm ACTUATOR
SLIDE SWITCH, DPDT, 0.2A, 30VDC, TH; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:EG Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG2210 | EG2210-ND | EG2210 | EG2210 | 15N7343 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Dpdt, 0.2A, 30Vdc, Th; Contact Configuration E-Switch |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |