Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
SWITCH, SLIDE, SPDT, 300mA, 4V, PCB; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V; Orientation:Vertical
SWITCH SLIDE SPDT 300MA 4V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG1257 | EG2586DKR-ND | EG1257 | 15N7308 | EG1257 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switch, Slide, Spdt, 300Ma, 4V, Pcb; Contact Configuration E-Switch | Switches - Slide Switches |
| Terminal Type | Gull Wing | Through Hole | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |