The Slide Switch, SPDT, 200mA, part number 15N7301, features a single pole double throw (SPDT) contact configuration, allowing for versatile switching applications. It is designed for through-hole mounting, making it suitable for various PCB layouts. The switch operates at a maximum current of 200mA, providing reliable performance for low-power applications. The orientation of the switch is vertical, which can be advantageous in space-constrained designs. Additionally, this product is RoHS compliant, ensuring it meets environmental regulations. This switch is ideal for engineers looking for a compact and efficient solution for their electronic projects.
Slide Switch SPDT Through Hole
P040040 BLACK SLIDE SWITCH PC MNT
SLIDE, 200mA, SPDT, On-On, PC Pin
Win Source Part Number: 1376210-EG1218
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: EG
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Operating Force: 250gf
Switch Travel: 2.50mm
Actuator Length: 2.00mm
Contact Timing: Non-Shorting (BBM)
SWITCH SLIDE SPDT 200MA 30V
SLIDE SWITCH, SPDT, 200MA; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:-; Orientation:Vertical
Slide Switches PC MNT 3 PIN SLIDE
200mA Straight SPDT 30V Plugin Slide Switches ROHS
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1903-ND | EG1218 | 1400-EG1218 | 1376210-EG1218 | EG1218 | 15N7301 | EG1218 | EG1218 |
| Product Name | Slide Switches | P040040 BLACK SLIDE SWITCH PC MNT | Slide Switches | Switches - Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, 200Ma; Contact Configuration E-Switch | Slide Switches | Key/Switch >> Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |||||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |