Slide Switch SPDT Panel Mount
Win Source Part Number: 1372071-EG1205
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: EG
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: Solder Lug
Operating Force: 200gf
Switch Travel: 3.00mm
Actuator Length: 4.00mm
Contact Timing: Non-Shorting (BBM)
SLIDE, 200mA, SPDT, On-On, Solder
Slide Switches Panel Mount Slide Switch
SWITCH SLIDE SPDT 200MA 30V
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1205-ND | 1372071-EG1205 | 1400-EG1205 | EG1205 | EG1205 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |