SLIDE, 200mA, SPDT, On-On, Solder
Slide Switch SPDT Panel Mount
Slide Switches SPDT .217" SLIDE
SWITCH SLIDE SPDT 200MA 30V
SWITCH, SLIDE, SPDT, 200mA, 30V, PANEL; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Panel Mount; Product Range:EG Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG1201A | EG1902-ND | EG1201A | EG1201A | 15N7295 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 200Ma, 30V, Panel; Contact Configuration E-Switch |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Panel Mount | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |