PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches .4A @ 20V (AC/DC) Off-(On) SPST/SPDT
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800SP9B10M6RE | 800SP9B10M6RE | 800SP9B10M6RE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |