E-Switch, Inc. Switch Cap, Black, Push-Button Sw; For Use With E-Switch 700C1BLK

Description
SWITCH CAP, BLACK, PUSH-BUTTON SW; For Use With:E-Switch 700 Series Snap-Acting Push Button Switches; Actuator / Cap Colour:Black; Product Range:700C1 Series RoHS Compliant: Yes
Description
SWITCH CAP, BLACK, PUSH-BUTTON SW; For Use With:E-Switch 700 Series Snap-Acting Push Button Switches; Actuator / Cap Colour:Black; Product Range:700C1 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Cap, Black, Push-Button Sw; For Use With E-Switch - 16N1515 - Newark, An Avnet Company
Chicago, IL, United States
Switch Cap, Black, Push-Button Sw; For Use With E-Switch
16N1515
Switch Cap, Black, Push-Button Sw; For Use With E-Switch 16N1515
SWITCH CAP, BLACK, PUSH-BUTTON SW; For Use With:E-Switch 700 Series Snap-Acting Push Button Switches; Actuator / Cap Colour:Black; Product Range:700C1 Series RoHS Compliant: Yes

SWITCH CAP, BLACK, PUSH-BUTTON SW; For Use With:E-Switch 700 Series Snap-Acting Push Button Switches; Actuator / Cap Colour:Black; Product Range:700C1 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16N1515
Product Name Switch Cap, Black, Push-Button Sw; For Use With E-Switch
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers