Slide Switches DPDT ON-ON PCB
SWITCH, SLIDE, DPDT, 0.1A, 28V, TH; Contact Configuration:DPDT; Switch Operation:On-None-On
SWITCH SLIDE DPDT 0.4VA 28V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS22BNG03 | MS22BNG03 | 11X3394 | MS22BNG03 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Dpdt, 0.1A, 28V, Th; Contact Configuration Nkk Switches | Switches - Slide Switches |
| Size | Miniature | |||
| Terminal Type | Through Hole | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Current Rating | 0.1000 amps | |||
| DC Voltage Rating | 28 volts | 28 volts |