TE Connectivity Slide Switches MSS120004

Description
Slide Switches SPDT 2POS TOP T/H SLIDE SWITCH
Datasheet
Description
Slide Switches SPDT 2POS TOP T/H SLIDE SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
MSS120004
Slide Switches MSS120004
Slide Switches SPDT 2POS TOP T/H SLIDE SWITCH

Slide Switches SPDT 2POS TOP T/H SLIDE SWITCH

Buy Now Datasheet
Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity - 14N4012 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity
14N4012
Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity 14N4012
SLIDE SWITCH, SPDT, 0.3A, 125V, THD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.3A, 125V, THD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number MSS120004 14N4012
Product Name Slide Switches Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Switch DIP OFF ON SPST 6 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole - 791-1825002-9 - Utmel Electronic Limited
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Operating Temp -22 F (-30 C)
View Details