The AS series comprises subminiature slide switches designed for low-voltage, logic-level applications, with a subminiature footprint one-third the size of Series M switches. The switch features a nonshorting (break-before-make) contact mechanism, 50 milliohm maximum contact resistance, and 500 megohm minimum insulation resistance. It operates at 0.4VA maximum under 28V AC/DC, with 50,000-cycle mechanical and electrical life. The actuator is made of glass fiber reinforced polyamide, housing of carbon-blended polyacetal for antistatic properties, and contacts use gold-plated phosphor bronze and brass. Terminals have 2.54mm x 2.54mm spacing, conforming to standard PCB grids. Operating temperature ranges from -30°C to +85°C. The AS22AW corresponds to a double pole, ON-NONE-ON circuit configuration with right-angle PCB terminals and a .098" (2.5mm) long actuator, as typified in the AS22AH variant. All variants share these electrical and mechanical ratings. The series meets no UL or CSA certifications.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole
Slide Switches DPDT ON-ON .150 ACTUATR EXTD PC .4VA
SWITCH SLIDE DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS22AW | AS22AW-ND | 2300-AS22AW | AS22AW | AS22AW |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Wire Wrap | Wire Wrap | Wire Leads | ||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Features | Illuminated Switch |