E-Switch, Inc. Cap, Black, Pushbutton Switch; For Use With E-Switch 4JBLK

Description
CAP, BLACK, PUSHBUTTON SWITCH; For Use With:P197, P227 Series Power Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAP, BLACK, PUSHBUTTON SWITCH; For Use With:P197, P227 Series Power Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Black, Pushbutton Switch; For Use With E-Switch - 16N1200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Black, Pushbutton Switch; For Use With E-Switch
16N1200
Cap, Black, Pushbutton Switch; For Use With E-Switch 16N1200
CAP, BLACK, PUSHBUTTON SWITCH; For Use With:P197, P227 Series Power Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes

CAP, BLACK, PUSHBUTTON SWITCH; For Use With:P197, P227 Series Power Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16N1200
Product Name Cap, Black, Pushbutton Switch; For Use With E-Switch
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details