E-Switch, Inc. Rocker Switches 400UDP1R1BLKM2RE

Description
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67
Request a Quote Datasheet
Description
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-400UDP1R1BLKM2RE
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67

ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Rocker Switches - EG5335-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5335-ND
Rocker Switches EG5335-ND
Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole

Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole

Buy Now Datasheet
Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch - 84Y2974 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch
84Y2974
Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch 84Y2974
ROCKER SWITCH, DPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400U Series; Contact Voltage VAC:20VRoHS Compliant: Yes

ROCKER SWITCH, DPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400U Series; Contact Voltage VAC:20VRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches 400UDP1R1BLKM2RE
SWITCH ROCKER DPDT 0.4VA 20V

SWITCH ROCKER DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-400UDP1R1BLKM2RE EG5335-ND 84Y2974 400UDP1R1BLKM2RE
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Features Dustproof; Weather resistant or waterproof
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A22KV-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers
Combination Single Pole Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72215 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details