E-Switch, Inc. Rocker Switches 400UDP1L1BLKM6RE

Description
Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle
Request a Quote Datasheet
Description
Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG5339-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5339-ND
Rocker Switches EG5339-ND
Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle

Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle

Buy Now Datasheet
Rocker Switches 1400-400UDP1L1BLKM6RE
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67

ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch - 84Y2972 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch
84Y2972
Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch 84Y2972
ROCKER SWITCH, DPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400U Series; Contact Voltage VAC:20VRoHS Compliant: Yes

ROCKER SWITCH, DPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400U Series; Contact Voltage VAC:20VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number EG5339-ND 1400-400UDP1L1BLKM6RE 84Y2972
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch
Rocker Actuator Paddle Rocker
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 419750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1310 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
2 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details