E-Switch, Inc. Rocker Switches 400MSP1R6BLKM6RE

Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle
Request a Quote Datasheet
Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4327-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4327-ND
Rocker Switches EG4327-ND
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle

Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle

Buy Now Datasheet
Rocker Switches 1400-400MSP1R6BLKM6RE
ROCKER, 0.4VA, SPDT, On-On, PC Pin

ROCKER, 0.4VA, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Rocker Switch, Spdt, 0.4Va, 20V, Th; Switch Operation E-Switch - 16N1247 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 0.4Va, 20V, Th; Switch Operation E-Switch
16N1247
Rocker Switch, Spdt, 0.4Va, 20V, Th; Switch Operation E-Switch 16N1247
ROCKER SWITCH, SPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400 Series; Contact Current AC Max:-RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400 Series; Contact Current AC Max:-RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches 400MSP1R6BLKM6RE
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4327-ND 1400-400MSP1R6BLKM6RE 16N1247 400MSP1R6BLKM6RE
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 0.4Va, 20V, Th; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-C1313V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details