E-Switch, Inc. Rocker Switches 400MSP1R6BLKM6QE

Description
ROCKER, 3A, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
ROCKER, 3A, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-400MSP1R6BLKM6QE
ROCKER, 3A, SPDT, On-On, PC Pin

ROCKER, 3A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Rocker Switches - EG4326-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4326-ND
Rocker Switches EG4326-ND
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle

Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle

Buy Now Datasheet
Rocker Switch, Spdt, 3A, 120Vac, 28Vdc, Black; Switch Operation E-Switch - 16N1246 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 3A, 120Vac, 28Vdc, Black; Switch Operation E-Switch
16N1246
Rocker Switch, Spdt, 3A, 120Vac, 28Vdc, Black; Switch Operation E-Switch 16N1246
ROCKER SWITCH, SPDT, 3A, 120VAC, 28VDC, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400 Series RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 3A, 120VAC, 28VDC, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches 400MSP1R6BLKM6QE
SWITCH ROCKER SPDT 3A 120V

SWITCH ROCKER SPDT 3A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-400MSP1R6BLKM6QE EG4326-ND 16N1246 400MSP1R6BLKM6QE
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 3A, 120Vac, 28Vdc, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Current Rating 3 amps 3 amps 3 amps
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details