ROCKER, 3A, DPDT, On-(On), PC Pin
SWITCH ROCKER DPDT 3A 120V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-400MDP2R6BLKM7QE | 400MDP2R6BLKM7QE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Momentary ON | On-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Straight PC Pins | PC Pin |
| Current Rating | 3 amps | 3 amps |