ROCKER, 3A, SPDT, On-On, Solder, IP67
SWITCH ROCKER SPDT 3A 120V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-400AWMSP1R1REDM1QE | 400AWMSP1R1REDM1QE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |
| Features | Dustproof; Weather resistant or waterproof | |
| Current Rating | 3 amps | 3 amps |