E-Switch, Inc. Switches - Tactile Switches 320.03E11BLU

Description
SWITCH TACT SPST-NO 0.025A 50V
Datasheet
Description
SWITCH TACT SPST-NO 0.025A 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
320.03E11BLU
Switches - Tactile Switches 320.03E11BLU
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.03E11BLU
Tactile Switches 320.03E11BLU
Tactile Switches Tactile PB BLU Cap SPST-NO 0.025A 50V

Tactile Switches Tactile PB BLU Cap SPST-NO 0.025A 50V

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 320.03E11BLU 320.03E11BLU
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1350 kg) 0.3 lbs (0.1325 kg)
Max. Actuating Force 0.3 lbs (0.1350 kg) 0.3 lbs (0.1325 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331388-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-2042-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
6 suppliers