E-Switch, Inc. Switches - Tactile Switches 320.02E116JBLK

Description
SWITCH TACT SPST-NO 0.025A 50V
Datasheet
Description
SWITCH TACT SPST-NO 0.025A 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
320.02E116JBLK
Switches - Tactile Switches 320.02E116JBLK
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.02E116JBLK
Tactile Switches 320.02E116JBLK
Tactile Switches Tactile PB BLK Cap SPST-NO 0.025A 50V

Tactile Switches Tactile PB BLK Cap SPST-NO 0.025A 50V

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 320.02E116JBLK 320.02E116JBLK
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1350 kg) 0.3 lbs (0.1325 kg)
Max. Actuating Force 0.3 lbs (0.1350 kg) 0.3 lbs (0.1325 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-3122-G - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLBL/965D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details