The tactile switch from the E-Switch product range, specifically part number 16N1087, features a contact rating of 25mA at 50VDC and is designed for through-hole mounting. It utilizes high reliability dome technology, providing excellent tactile feedback with an actuation force of 135 ± 50 gf. The switch has a life expectancy of at least 1,000,000 cycles and offers a low contact resistance of 50mΩ maximum at 2-4 VDC and 100mA. It operates effectively within a temperature range of -20°C to 70°C and has a dielectric strength greater than 500 VAC rms at sea level. The housing is made of nylon 4/6, while the cover/cap can be constructed from ABS or polycarbonate. The dome contact is gold over stainless steel, and the terminals are silver plated copper alloy. This switch is suitable for various applications, including telecommunications, networking, and low power on/off designs.
Tactile Switch SPST-NO Top Actuated Through Hole
TACTILE SWITCH, 0.025A, 50VDC, TH; Product Range:320 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:135gf; Contact Rating:25mA at 50VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACT SPST-NO 0.025A 50V
Tactile Switches 12MM BLACK CAP
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG2575-ND | 1400-320.02E11.094BLK | 16N1087 | 320.02E11.094BLK | 320.02E11.094BLK |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.025A, 50Vdc, Th; Product Range E-Switch | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 12.40mm x 12.40mm |