TACT, 25mA, SPST-NO, Off-(On), PC Pin
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH, TACTILE, SPST, 25mA, 50VDC; Product Range:320 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:135gf; Contact Rating:25mA at 50VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SPST MOM PC MNT
SWITCH TACT SPST-NO 0.025A 50V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-320.02E11.08GRY | EG1312-ND | 16N1075 | 320.02E11.08GRY | 320.02E11.08GRY |
| Product Name | Tactile Switches | Tactile Switches | Switch, Tactile, Spst, 25Ma, 50Vdc; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | Solder Pin | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps |