ROCKER, 5A, SPDT, (On)-Off-(On), Solder
SWITCH ROCKER SPDT 5A 120V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-300SP4R2BLKM1QE | 300SP4R2BLKM1QE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |
| Current Rating | 5 amps | 5 amps |