ROCKER, 0.4VA, SPDT, On-On, PC Pin
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
SWITCH ROCKER SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-300SP1J1VS2RE | 300SP1J1VS2RE-ND | 300SP1J1VS2RE |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin |
| Maintained Contact Switch Function | ON/OFF | ||
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |