TE Connectivity Rocker Switches 1-1571091-1

Description
Body Features Actuator Color : White Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On None Off Panel Cutout Size : 13.8 x 27.6 MM  [.545 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.24 INCH ] Housing Features Process Sealed : No Industry Standards Agency/Standard : VDE Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without
Request a Quote
Description
Body Features Actuator Color : White Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On None Off Panel Cutout Size : 13.8 x 27.6 MM  [.545 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.24 INCH ] Housing Features Process Sealed : No Industry Standards Agency/Standard : VDE Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1-1571091-1 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1-1571091-1
Rocker Switches 1-1571091-1
Body Features Actuator Color : White Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On None Off Panel Cutout Size : 13.8 x 27.6 MM  [.545 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.24 INCH ] Housing Features Process Sealed : No Industry Standards Agency/Standard : VDE Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without

Body Features


  • Actuator Color : White
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On None Off
  • Panel Cutout Size : 13.8 x 27.6 MM  [.545 x 1.086 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver
  • Terminal Tab Width : 6.35 MM  [.24 INCH ]

Housing Features


  • Process Sealed : No

Industry Standards


  • Agency/Standard : VDE

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rocker Switches
Product Number 1-1571091-1
Product Name Rocker Switches
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1825426-4 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function Momentary ON; On Off On
Terminal Type Wire Lugs
View Details
Rocker Switches - 450-2379-ND - DigiKey
Specs
Rocker Actuator Paddle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Rocker Switches - 450-1890-ND - DigiKey
Specs
Rocker Actuator Paddle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
View Details
2 suppliers