E-Switch, Inc. Rocker Switches 300SP1J1BLKM6QE

Description
ROCKER, 5A, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
ROCKER, 5A, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-300SP1J1BLKM6QE
ROCKER, 5A, SPDT, On-On, PC Pin

ROCKER, 5A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Rocker Switches - EG4313-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4313-ND
Rocker Switches EG4313-ND
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle

Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle

Buy Now Datasheet
Switches - Rocker Switches 300SP1J1BLKM6QE
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site
Rocker Switch, Spdt, 5A, 120Vac, 28Vdc, Black; Switch Operation E-Switch - 16N0886 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 5A, 120Vac, 28Vdc, Black; Switch Operation E-Switch
16N0886
Rocker Switch, Spdt, 5A, 120Vac, 28Vdc, Black; Switch Operation E-Switch 16N0886
ROCKER SWITCH, SPDT, 5A, 120VAC, 28VDC, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:300 Series RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 5A, 120VAC, 28VDC, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-300SP1J1BLKM6QE EG4313-ND 300SP1J1BLKM6QE 16N0886
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 5A, 120Vac, 28Vdc, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Current Rating 5 amps 5 amps 5 amps
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
High Inrush 10 & 16 AMP Rocker - JWL11RCA/UCV - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
5 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details