E-Switch, Inc. Rocker Switches 300SP1J1BLKM2QE

Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole
Request a Quote Datasheet
Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4311-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4311-ND
Rocker Switches EG4311-ND
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole

Rocker Switch SPDT 5A (AC/DC) 120V Through Hole

Buy Now Datasheet
Rocker Switches 1400-300SP1J1BLKM2QE
ROCKER, 5A, SPDT, On-On, PC Pin

ROCKER, 5A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Switches - Rocker Switches 300SP1J1BLKM2QE
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site
Rocker Switch, Spdt, 5A, 120Vac, 28Vdc, Black; Switch Operation E-Switch - 16N0884 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 5A, 120Vac, 28Vdc, Black; Switch Operation E-Switch
16N0884
Rocker Switch, Spdt, 5A, 120Vac, 28Vdc, Black; Switch Operation E-Switch 16N0884
ROCKER SWITCH, SPDT, 5A, 120VAC, 28VDC, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:300 Series RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 5A, 120VAC, 28VDC, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4311-ND 1400-300SP1J1BLKM2QE 300SP1J1BLKM2QE 16N0884
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 5A, 120Vac, 28Vdc, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details